Alpha Wire Multi-Conductor & Paired Cables 5163/1C SL005

Description
5163/1C SLATE 100 FT
Request a Quote Datasheet
Description
5163/1C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5163/1C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5163/1C SL005
Multi-Conductor & Paired Cables 5163/1C SL005
5163/1C SLATE 100 FT

5163/1C SLATE 100 FT

Buy Now
Multiple Conductor Cables - 5163/1CSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5163/1CSL005-100-ND
Multiple Conductor Cables 5163/1CSL005-100-ND
3 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 3 Conductor - Slate - 300V - 100 ft - Color Code I2 - ALP5163/1C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 3 Conductor - Slate - 300V - 100 ft - Color Code I2
ALP5163/1C-SL005
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 3 Conductor - Slate - 300V - 100 ft - Color Code I2 ALP5163/1C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 100ft, 5163/1C SL005, Color Code I2 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5163/1C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.266 NOMINAL OD (MM) : 6.7564 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 100ft, 5163/1C SL005, Color Code I2


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5163/1C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.266 NOMINAL OD (MM) : 6.7564 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables
Product Number 5163/1C SL005 5163/1CSL005-100-ND ALP5163/1C-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 3 Conductor - Slate - 300V - 100 ft - Color Code I2
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details