5163/1C SLATE 1000 FT
3 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 1000.0' (304.8m)
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 1000ft, 5163/1C SL001, Color Code I2
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5163/1C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.266 NOMINAL OD (MM) : 6.7564 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto
| Powell Electronics, Inc. | DigiKey | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | 5163/1C SL001 | 5163/1CSL001-ND | ALP5163/1C-SL001 | 13C2068 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 3 Conductor - Slate - 300V - 1000 ft - Color Code I2 | Shielded Multiconductor Cable, 3 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil Braid | SupraShield |