Alpha Wire Multi-Conductor & Paired Cables 5160/60C SL005

Description
5160/60C SLATE 100 FT
Request a Quote Datasheet
Description
5160/60C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5160/60C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5160/60C SL005
Multi-Conductor & Paired Cables 5160/60C SL005
5160/60C SLATE 100 FT

5160/60C SLATE 100 FT

Buy Now
Shielded Multiconductor Cable, 60 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 03F6362 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 60 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire
03F6362
Shielded Multiconductor Cable, 60 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire 03F6362
SHIELDED MULTICONDUCTOR CABLE, 60 CONDUCTOR, 20AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:60Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 60 CONDUCTOR, 20AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:60Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 60 Conductor - Slate - 300V - 100 ft - ALP5160/60C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 60 Conductor - Slate - 300V - 100 ft
ALP5160/60C-SL005
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 60 Conductor - Slate - 300V - 100 ft ALP5160/60C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 100ft, 5160/60C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5160/60C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 60 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.774 NOMINAL OD (MM) : 19.6596 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 100ft, 5160/60C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5160/60C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 60 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.774 NOMINAL OD (MM) : 19.6596 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5160/60C SL005 03F6362 ALP5160/60C-SL005
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 60 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 60 Conductor - Slate - 300V - 100 ft
Standards / Certifications RoHS UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Number of Conductors 60 #
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details