The Shielded Multiconductor Cable, part number 5120C, features 10 conductors made of 24 AWG tinned copper, designed for applications requiring reliable electrical performance. The cable has a voltage rating of 300 VRMS and operates within a temperature range of -35 to 105°C. It is shielded with a combination of A/P/A tape and tinned copper braid, providing a minimum of 70% coverage to reduce electromagnetic interference. The insulation consists of semi-rigid PVC with a nominal wall thickness of 0.010 inches, while the outer jacket is also PVC with a wall thickness of 0.032 inches. The cable is constructed with a minimum of 6 twists per foot to enhance signal integrity. It is compliant with various standards, including RoHS, and is suitable for use in environments where sunlight resistance is required. This cable is packaged in a continuous length of 500 feet, making it suitable for larger installations. The product is designed for applications that demand durability and performance in challenging conditions.
10 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 500.0' (152.4m)
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 500ft, 5120C SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5120C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.272 NOMINAL OD (MM) : 6.9088 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:10Conduct
| Powell Electronics, Inc. | DigiKey | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | 5120C SL002 | 5120CSL002-500-ND | ALP5120C-SL002 | 85K9822 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 10 Conductor - Slate - 300V - 500 ft | Shielded Multiconductor Cable, 10 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil Braid | SupraShield |