Alpha Wire Multi-Conductor & Paired Cables 5110/80C SL002

Description
5110/80C SLATE 500 FT
Request a Quote Datasheet
Description
5110/80C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5110/80C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5110/80C SL002
Multi-Conductor & Paired Cables 5110/80C SL002
5110/80C SLATE 500 FT

5110/80C SLATE 500 FT

Buy Now
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 22 AWG 80 Conductor - Slate - 300V - 500 ft - ALP5110/80C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 22 AWG 80 Conductor - Slate - 300V - 500 ft
ALP5110/80C-SL002
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 22 AWG 80 Conductor - Slate - 300V - 500 ft ALP5110/80C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 500ft, 5110/80C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5110/80C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 80 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.665 NOMINAL OD (MM) : 16.891 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 500ft, 5110/80C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5110/80C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 80 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.665 NOMINAL OD (MM) : 16.891 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multiconductor Cable; Cable Shielding Alpha Wire - 28B7003 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable; Cable Shielding Alpha Wire
28B7003
Shielded Multiconductor Cable; Cable Shielding Alpha Wire 28B7003
SHIELDED MULTICONDUCTOR CABLE; Cable Shielding:Shielded RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE; Cable Shielding:Shielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5110/80C SL002 ALP5110/80C-SL002 28B7003
Product Name Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 22 AWG 80 Conductor - Slate - 300V - 500 ft Shielded Multiconductor Cable; Cable Shielding Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 RoHS
Number of Conductors 80 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details