5110/25C SLATE 100 FT
25 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 100ft, 5110/25C SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5110/25C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.396 NOMINAL OD (MM) : 10.0584 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
Xtra-Guard® 1 Extra-Premium Grade PVC Jacket Suprashield® Multiconductor, 22 AWG
Conductor: Stranded tin coated copper. Insulation: Color coded, 80°C premium polyvinylchloride 24 and 22 AWG — UL Style 1061, CSA AWM SR-PVC; 20, 18 and 16 AWG — UL Style 1007, CSA AWM PVC. SupraShield™: Aluminum/polyester/a
Choose XTRA
SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:25Conduct
| Powell Electronics, Inc. | DigiKey | Lapp Tannehill | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Multiconductor Cables | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 5110/25C SL005 | A5110/25C-100-ND | ALP5110/25C-SL005 | 70140758 | 92F7437 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 22 AWG 25 Conductor - Slate - 300V - 100 ft | Cable, Shielded; 25; 22 AWG; 7 x 30; 0.39 in.; 0.010 in.; 0.032 in.; -20 degC | Shielded Multiconductor Cable, 25 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire |
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | Copper | ||
| Cable Shielding | Foil Braid | SupraShield | Foil; Foil Braid |