Alpha Wire 5104C SL001 Multicore Cable
4 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 1000.0' (304.8m)
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 1000ft, 5104C SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5104C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.217 NOMINAL OD (MM) : 5.5118 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | 5104C SL001 | 104475 | 5104CSL001-1000-ND | ALP5104C-SL001 | 92F7422 |
| Product Name | Multi-Conductor & Paired Cables | Control Cable | Multiple Conductor Cables | Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 22 AWG 4 Conductor - Slate - 300V - 1000 ft | Shielded Multiconductor Cable, 4 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire |
| Cable Length | 1000 ft (3048 dm) | ||||
| Standards / Certifications | RoHS | UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 | RoHS | ||
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyvinyl Chloride |