Alpha Wire Multi-Conductor & Paired Cables 5100C SL033

Description
5100C SLATE 328 FT
Request a Quote Datasheet
Description
5100C SLATE 328 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5100C SL033 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5100C SL033
Multi-Conductor & Paired Cables 5100C SL033
5100C SLATE 328 FT

5100C SLATE 328 FT

Buy Now
Multiple Conductor Cables - 5100CSL033-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5100CSL033-ND
Multiple Conductor Cables 5100CSL033-ND
10 Conductor Multi-Conductor Cable Slate 24 AWG Foil 328.1' (100.0m)

10 Conductor Multi-Conductor Cable Slate 24 AWG Foil 328.1' (100.0m)

Buy Now Datasheet
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 10 Conductor - Slate - 300V - 328 ft - ALP5100C-SL033 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 10 Conductor - Slate - 300V - 328 ft
ALP5100C-SL033
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 10 Conductor - Slate - 300V - 328 ft ALP5100C-SL033
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 328ft, 5100C SL033 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5100C SL033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.248 NOMINAL OD (MM) : 6.2992 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 328ft, 5100C SL033


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5100C SL033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.248 NOMINAL OD (MM) : 6.2992 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Xtra-Guard 1 / 328 Ft Rohs Compliant Alpha Wire - 28B6998 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 328 Ft Rohs Compliant Alpha Wire
28B6998
Xtra-Guard 1 / 328 Ft Rohs Compliant Alpha Wire 28B6998
XTRA-GUARD 1 / 328 FT ROHS COMPLIANT: YES

XTRA-GUARD 1 / 328 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 5100C SL033 5100CSL033-ND ALP5100C-SL033 28B6998
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 10 Conductor - Slate - 300V - 328 ft Xtra-Guard 1 / 328 Ft Rohs Compliant Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/602-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Cable Assembly - 6040A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket,grey,general purpose
View Details