Alpha Wire Multi-Conductor & Paired Cables 5100/70C SL001

Description
5100/70C SLATE 1000 FT
Request a Quote Datasheet
Description
5100/70C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5100/70C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5100/70C SL001
Multi-Conductor & Paired Cables 5100/70C SL001
5100/70C SLATE 1000 FT

5100/70C SLATE 1000 FT

Buy Now
Shielded Multiconductor Cable, 70 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 03F2690 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 70 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
03F2690
Shielded Multiconductor Cable, 70 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 03F2690
SHIELDED MULTICONDUCTOR CABLE, 70 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:70Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 70 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:70Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 70 Conductor - Slate - 300V - 1000 ft - ALP5100/70C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 70 Conductor - Slate - 300V - 1000 ft
ALP5100/70C-SL001
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 70 Conductor - Slate - 300V - 1000 ft ALP5100/70C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 1000ft, 5100/70C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5100/70C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 70 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.505 NOMINAL OD (MM) : 12.827 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 1000ft, 5100/70C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5100/70C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 70 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.505 NOMINAL OD (MM) : 12.827 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5100/70C SL001 03F2690 ALP5100/70C-SL001
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 70 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 70 Conductor - Slate - 300V - 1000 ft
Standards / Certifications RoHS UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Number of Conductors 70 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-2000-033 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NR600 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details