Alpha Wire Xtra-Guard® Performance Cable, Xtra-Guard 1 5100/50C

Description
Xtra-Guard® 1 - High performance in a tough PVC cable High-performance cable for general-purpose applications Features a unique, premium-grade PVC insulation and jacket for Easier routing of cable in small spaces Provides resistance to oils per UL Oil Res I (60C OIL RES) and Class 43 UL SUN RES Designed for use in ambient temperatures up to 105 ° C Temperature range of -35 ° C to + 105 ° C (SR-PVC) and -30 ° C to + 105 ° C (PVC) Provides exceptional protection contre EMI interference When Supra-Shield is specified
Description
Xtra-Guard® 1 - High performance in a tough PVC cable High-performance cable for general-purpose applications Features a unique, premium-grade PVC insulation and jacket for Easier routing of cable in small spaces Provides resistance to oils per UL Oil Res I (60C OIL RES) and Class 43 UL SUN RES Designed for use in ambient temperatures up to 105 ° C Temperature range of -35 ° C to + 105 ° C (SR-PVC) and -30 ° C to + 105 ° C (PVC) Provides exceptional protection contre EMI interference When Supra-Shield is specified
Datasheet
Datasheet Summary
Powered by GS/AI

Xtra-Guard Performance Cable, part number 5100/50C, is designed for high-performance applications with a temperature range of -35¬8C to 105¬8C. It features a 24 AWG tinned copper conductor and a semi-rigid PVC insulation with a nominal wall thickness of 0.010 inches. The cable assembly includes 50 components twisted together at a minimum of 2.3 twists per foot, providing flexibility for routing in tight spaces. The jacket is made of PVC with a wall thickness of 0.032 inches, available in various colors including slate, black, yellow, and blue. This cable is UL listed for 300 VRMS and complies with multiple standards including RoHS, CE, and CSA. It is resistant to oils and sunlight, making it suitable for a variety of environments. The cable also features a shield made of aluminum/Mylar tape for enhanced protection against electromagnetic interference. With a maximum pull tension of 179 lbs and a bend radius of 10 times the cable diameter, this product is engineered for durability and reliability in demanding applications.

Datasheet Summary
Powered by GS/AI

Xtra-Guard Performance Cable, part number 5100/50C, is designed for high-performance applications with a temperature range of -35¬8C to 105¬8C. It features a 24 AWG tinned copper conductor and a semi-rigid PVC insulation with a nominal wall thickness of 0.010 inches. The cable assembly includes 50 components twisted together at a minimum of 2.3 twists per foot, providing flexibility for routing in tight spaces. The jacket is made of PVC with a wall thickness of 0.032 inches, available in various colors including slate, black, yellow, and blue. This cable is UL listed for 300 VRMS and complies with multiple standards including RoHS, CE, and CSA. It is resistant to oils and sunlight, making it suitable for a variety of environments. The cable also features a shield made of aluminum/Mylar tape for enhanced protection against electromagnetic interference. With a maximum pull tension of 179 lbs and a bend radius of 10 times the cable diameter, this product is engineered for durability and reliability in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Xtra-Guard® Performance Cable, Xtra-Guard 1 - 5100/50C - Alpha Wire
Elizabeth, NJ, United States
Xtra-Guard® Performance Cable, Xtra-Guard 1
5100/50C
Xtra-Guard® Performance Cable, Xtra-Guard 1 5100/50C
Xtra-Guard® 1 - High performance in a tough PVC cable High-performance cable for general-purpose applications Features a unique, premium-grade PVC insulation and jacket for Easier routing of cable in small spaces Provides resistance to oils per UL Oil Res I (60C OIL RES) and Class 43 UL SUN RES Designed for use in ambient temperatures up to 105 ° C Temperature range of -35 ° C to + 105 ° C (SR-PVC) and -30 ° C to + 105 ° C (PVC) Provides exceptional protection contre EMI interference When Supra-Shield is specified

Xtra-Guard® 1 - High performance in a tough PVC cable

  • High-performance cable for general-purpose applications
  • Features a unique, premium-grade PVC insulation and jacket for Easier routing of cable in small spaces
  • Provides resistance to oils per UL Oil Res I (60C OIL RES) and Class 43
  • UL SUN RES
  • Designed for use in ambient temperatures up to 105 ° C
  • Temperature range of -35 ° C to + 105 ° C (SR-PVC) and -30 ° C to + 105 ° C (PVC)
  • Provides exceptional protection contre EMI interference When Supra-Shield is specified
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Multiconductor Cables
Product Number 5100/50C
Product Name Xtra-Guard® Performance Cable, Xtra-Guard 1
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 24 (7/32) AWG Tinned Copper', '0.024']
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Twisted Pair & Multicore Data Cable - 349656 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.1400 mm2
View Details
E5E3624 - CAT 5e Ethernet Cable (Power over Ethernet (PoE)) - E5E3624 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE Tape, Dual Layer White (Laser Markable)
Cable Insulation PFA insulation
View Details