Alpha Wire Multiple Conductor Cables 5074C SL001

Description
4 Conductor Multi-Conductor Cable Slate 16 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 16 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-5074CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-5074CSL001-ND
Multiple Conductor Cables 216-5074CSL001-ND
4 Conductor Multi-Conductor Cable Slate 16 AWG 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Slate 16 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5074C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5074C SL001
Multi-Conductor & Paired Cables 5074C SL001
5074C SLATE 1000 FT

5074C SLATE 1000 FT

Buy Now
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 4 Conductor - Slate - 300V - 1000 ft - ALP5074C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 4 Conductor - Slate - 300V - 1000 ft
ALP5074C-SL001
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 4 Conductor - Slate - 300V - 1000 ft ALP5074C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5074C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5074C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.288 NOMINAL OD (MM) : 7.3152 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5074C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5074C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.288 NOMINAL OD (MM) : 7.3152 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Unshielded Multiconductor Cable 4 Conductor 16Awg 1000Ft; Cable Shielding Alpha Wire - 92F7510 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 4 Conductor 16Awg 1000Ft; Cable Shielding Alpha Wire
92F7510
Unshielded Multiconductor Cable 4 Conductor 16Awg 1000Ft; Cable Shielding Alpha Wire 92F7510
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 16AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 16AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 216-5074CSL001-ND 5074C SL001 ALP5074C-SL001 92F7510
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 4 Conductor - Slate - 300V - 1000 ft Unshielded Multiconductor Cable 4 Conductor 16Awg 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male Test Cable, RG174/U - SALE-4426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1 to 2 ft (3.05 to 6.1 dm)
Connector Type BNC
View Details