Alpha Wire Multi-Conductor & Paired Cables 5070/60C SL002

Description
5070/60C SLATE 500 FT
Request a Quote Datasheet
Description
5070/60C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5070/60C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5070/60C SL002
Multi-Conductor & Paired Cables 5070/60C SL002
5070/60C SLATE 500 FT

5070/60C SLATE 500 FT

Buy Now
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 60 Conductor - Slate - 300V - 500 ft - ALP5070/60C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 60 Conductor - Slate - 300V - 500 ft
ALP5070/60C-SL002
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 60 Conductor - Slate - 300V - 500 ft ALP5070/60C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 500ft, 5070/60C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5070/60C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 60 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.881 NOMINAL OD (MM) : 22.3774 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 500ft, 5070/60C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5070/60C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 60 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.881 NOMINAL OD (MM) : 22.3774 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Unshielded Multiconductor Cable 60 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire - 02F9126 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 60 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire
02F9126
Unshielded Multiconductor Cable 60 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire 02F9126
UNSHIELDED MULTICONDUCTOR CABLE 60 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:60Conduct or; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 60 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:60Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5070/60C SL002 ALP5070/60C-SL002 02F9126
Product Name Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 60 Conductor - Slate - 300V - 500 ft Unshielded Multiconductor Cable 60 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded No Shielding
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 RoHS
Number of Conductors 60 #
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details