Xtra-Guard Performance Cable, part number 5060/15C, features a 20 AWG tinned copper conductor with a nominal PVC insulation wall of 0.016 inches and a jacket wall of 0.032 inches. The cable assembly consists of 15 components twisted together at a minimum of 2.5 twists per foot, with a core wrap made of nonwoven polyester tape. The cable is available in various colors, including black, red, and blue, among others. This cable is rated for a maximum operating temperature of 105¬8C and is suitable for use in environments ranging from -30¬8C to 105¬8C. It has a voltage rating of 300 VRMS and offers oil resistance as per UL standards. The cable also complies with RoHS regulations and is designed to withstand exposure to sunlight. The minimum bend radius is 10 times the cable diameter, and it can handle a maximum pull tension of 131 lbs. The product is packaged in continuous lengths, with options for 1000 FT, 500 FT, and 100 FT spools. This cable is appropriate for general-purpose applications where durability and resistance to environmental factors are required.
Xtra-Guard® 1 - High performance in a tough PVC cable
| Alpha Wire | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 5060/15C |
| Product Name | Xtra-Guard® Performance Cable, Xtra-Guard 1 |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 20 (7/28) AWG Tinned Copper', '0.038'] |
| Standards / Certifications | UL Recognized Component Mark (US and Canadian) |