Alpha Wire Power Cord, Nema5-15P, 9Ft, 15A, Black; Connector Type A Alpha Wire 506 BK078

Description
POWER CORD, NEMA5-15P, 9FT, 15A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P, 9FT, 15A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P, 9Ft, 15A, Black; Connector Type A Alpha Wire - 32M1452 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P, 9Ft, 15A, Black; Connector Type A Alpha Wire
32M1452
Power Cord, Nema5-15P, 9Ft, 15A, Black; Connector Type A Alpha Wire 32M1452
POWER CORD, NEMA5-15P, 9FT, 15A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft RoHS Compliant: Yes

POWER CORD, NEMA5-15P, 9FT, 15A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 32M1452
Product Name Power Cord, Nema5-15P, 9Ft, 15A, Black; Connector Type A Alpha Wire
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Sensor & Actuator Cables - 2384554 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 180 inches - 312127-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details