Alpha Wire Multiple Conductor Cables 5056C SL001

Description
6 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5056CSL001-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5056CSL001-1000-ND
Multiple Conductor Cables 5056CSL001-1000-ND
6 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)

6 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5056C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5056C SL001
Multi-Conductor & Paired Cables 5056C SL001
5056C SLATE 1000 FT

5056C SLATE 1000 FT

Buy Now
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 6 Conductor - Slate - 300V - 1000 ft - ALP5056C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 6 Conductor - Slate - 300V - 1000 ft
ALP5056C-SL001
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 6 Conductor - Slate - 300V - 1000 ft ALP5056C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5056C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5056C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.28 NOMINAL OD (MM) : 7.112 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5056C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5056C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.28 NOMINAL OD (MM) : 7.112 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Unshielded Multiconductor Cable 6 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire - 28B6952 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 6 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire
28B6952
Unshielded Multiconductor Cable 6 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire 28B6952
UNSHIELDED MULTICONDUCTOR CABLE 6 CONDUCTOR 20AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 6 CONDUCTOR 20AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5056CSL001-1000-ND 5056C SL001 ALP5056C-SL001 28B6952
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 6 Conductor - Slate - 300V - 1000 ft Unshielded Multiconductor Cable 6 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 6 # 6 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details