Alpha Wire Multiple Conductor Cables 5054C SL002

Description
4 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5054CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5054CSL002-ND
Multiple Conductor Cables 5054CSL002-ND
4 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5054C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5054C SL002
Multi-Conductor & Paired Cables 5054C SL002
5054C SLATE 500 FT

5054C SLATE 500 FT

Buy Now
Unshielded Multiconductor Cable 4 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire - 02F8925 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 4 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire
02F8925
Unshielded Multiconductor Cable 4 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire 02F8925
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 20AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Drop Ship:YesRoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 20AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Drop Ship:YesRoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 4 Conductor - Slate - 300V - 500 ft - ALP5054C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 4 Conductor - Slate - 300V - 500 ft
ALP5054C-SL002
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 4 Conductor - Slate - 300V - 500 ft ALP5054C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 500ft, 5054C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5054C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.238 NOMINAL OD (MM) : 6.0452 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 500ft, 5054C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5054C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.238 NOMINAL OD (MM) : 6.0452 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5054CSL002-ND 5054C SL002 02F8925 ALP5054C-SL002
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 4 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 4 Conductor - Slate - 300V - 500 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details