Alpha Wire Multi-Conductor & Paired Cables 5039C SL005

Description
5039C SLATE 100 FT
Request a Quote
Description
5039C SLATE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5039C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5039C SL005
Multi-Conductor & Paired Cables 5039C SL005
5039C SLATE 100 FT

5039C SLATE 100 FT

Buy Now
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 18 AWG 9 Pair - Slate - 300V - 100 ft - ALP5039C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 18 AWG 9 Pair - Slate - 300V - 100 ft
ALP5039C-SL005
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 18 AWG 9 Pair - Slate - 300V - 100 ft ALP5039C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 100ft, 5039C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5039C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.541 NOMINAL OD (MM) : 13.7414 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 100ft, 5039C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5039C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.541 NOMINAL OD (MM) : 13.7414 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Cable; Cable/wire Type Alpha Wire - 93B9032 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Cable/wire Type Alpha Wire
93B9032
Cable; Cable/wire Type Alpha Wire 93B9032
CABLE; CABLE/WIRE TYPE: MULTICONDUCTOR CABLE; 5039C SLATE 100 FT

CABLE; CABLE/WIRE TYPE: MULTICONDUCTOR CABLE; 5039C SLATE 100 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5039C SL005 ALP5039C-SL005 93B9032
Product Name Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Unshielded Multipair Cable - 18 AWG 9 Pair - Slate - 300V - 100 ft Cable; Cable/wire Type Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Number of Conductors 18 #
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details