Alpha Wire Multi-Conductor & Paired Cables 5036C SL002

Description
5036C SLATE 500 FT
Request a Quote Datasheet
Description
5036C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5036C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5036C SL002
Multi-Conductor & Paired Cables 5036C SL002
5036C SLATE 500 FT

5036C SLATE 500 FT

Buy Now
Multiple Conductor Cables - 5036CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5036CSL002-ND
Multiple Conductor Cables 5036CSL002-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG 500.0' (152.4m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multipair Cable 6Pr 500Ft 300V Gray; Cable Shielding Alpha Wire - 02F8043 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 6Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
02F8043
Unshielded Multipair Cable 6Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 02F8043
UNSHIELDED MULTIPAIR CABLE 6PR 500FT 300V GRAY; Cable Shielding:Unshielded ; No. of Pairs:6 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 6PR 500FT 300V GRAY; Cable Shielding:Unshielded; No. of Pairs:6 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 18 AWG 6 Pair - Slate - 300V - 500 ft - ALP5036C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 18 AWG 6 Pair - Slate - 300V - 500 ft
ALP5036C-SL002
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 18 AWG 6 Pair - Slate - 300V - 500 ft ALP5036C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 500ft, 5036C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5036C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.46 NOMINAL OD (MM) : 11.684 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 500ft, 5036C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5036C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.46 NOMINAL OD (MM) : 11.684 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5036C SL002 5036CSL002-ND 02F8043 ALP5036C-SL002
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multipair Cable 6Pr 500Ft 300V Gray; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 Unshielded Multipair Cable - 18 AWG 6 Pair - Slate - 300V - 500 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 12 # 12 #
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details