POWER CORD, NEMA 15-5P, 3M; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 24C0132 |
| Product Name | Power Cord, Nema 15-5P, 3M; Connector Type A Alpha Wire |
| Application | Power Cable |