Alpha Wire Multi-Conductor & Paired Cables 5024C SL199

Description
5024C Slate BULK FT
Request a Quote
Description
5024C Slate BULK FT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Xtra-Guard 1 / Bulk Ft Alpha Wire, part number 5024C, features a construction of 22 AWG tinned copper conductors with a nominal PVC insulation wall of 0.010 inches. The cable assembly consists of four components cabled together with a minimum of 5.3 twists per foot. The jacket is made of PVC with a wall thickness of 0.032 inches and is available in multiple colors including slate, black, yellow, orange, blue, green, red, sand beige, and white. This product is rated for a temperature range of -35 to 105°C and has a voltage rating of 300 VRMS. It complies with various standards including UL Type CM, AWM 2464, and CSA CMG, and is RoHS compliant. The cable exhibits sunlight resistance and has a maximum pull tension of 44 lbs. It is packaged in continuous lengths of 1000 FT, 500 FT, and 100 FT. Engineers considering this product should note its mechanical properties, including a bend radius of 10 times the cable diameter and mutual capacitance of 23.5 pF/ft at 1 kHz. The product is suitable for applications requiring reliable performance in various environmental conditions.

Datasheet Summary
Powered by GS/AI

Xtra-Guard 1 / Bulk Ft Alpha Wire, part number 5024C, features a construction of 22 AWG tinned copper conductors with a nominal PVC insulation wall of 0.010 inches. The cable assembly consists of four components cabled together with a minimum of 5.3 twists per foot. The jacket is made of PVC with a wall thickness of 0.032 inches and is available in multiple colors including slate, black, yellow, orange, blue, green, red, sand beige, and white. This product is rated for a temperature range of -35 to 105°C and has a voltage rating of 300 VRMS. It complies with various standards including UL Type CM, AWM 2464, and CSA CMG, and is RoHS compliant. The cable exhibits sunlight resistance and has a maximum pull tension of 44 lbs. It is packaged in continuous lengths of 1000 FT, 500 FT, and 100 FT. Engineers considering this product should note its mechanical properties, including a bend radius of 10 times the cable diameter and mutual capacitance of 23.5 pF/ft at 1 kHz. The product is suitable for applications requiring reliable performance in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5024C SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5024C SL199
Multi-Conductor & Paired Cables 5024C SL199
5024C Slate BULK FT

5024C Slate BULK FT

Buy Now
Xtra-Guard 1 / Bulk Ft Alpha Wire - 28Y5730 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / Bulk Ft Alpha Wire
28Y5730
Xtra-Guard 1 / Bulk Ft Alpha Wire 28Y5730
XTRA-GUARD 1 / BULK FT

XTRA-GUARD 1 / BULK FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 5024C SL199 28Y5730
Product Name Multi-Conductor & Paired Cables Xtra-Guard 1 / Bulk Ft Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to Cable Only, RG62B/U - 6252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details