Alpha Wire Xtra-Guard® Performance Cable, Xtra-Guard 1 5022C

Description
Xtra-Guard® 1 - High performance in a tough PVC cable High-performance cable for general-purpose applications Features a unique, premium-grade PVC insulation and jacket for Easier routing of cable in small spaces Provides resistance to oils per UL Oil Res I (60C OIL RES) and Class 43 UL SUN RES Designed for use in ambient temperatures up to 105 ° C Temperature range of -35 ° C to + 105 ° C (SR-PVC) and -30 ° C to + 105 ° C (PVC) Provides exceptional protection contre EMI interference When Supra-Shield is specified
Description
Xtra-Guard® 1 - High performance in a tough PVC cable High-performance cable for general-purpose applications Features a unique, premium-grade PVC insulation and jacket for Easier routing of cable in small spaces Provides resistance to oils per UL Oil Res I (60C OIL RES) and Class 43 UL SUN RES Designed for use in ambient temperatures up to 105 ° C Temperature range of -35 ° C to + 105 ° C (SR-PVC) and -30 ° C to + 105 ° C (PVC) Provides exceptional protection contre EMI interference When Supra-Shield is specified
Datasheet
Datasheet Summary
Powered by GS/AI

Xtra-Guard Performance Cable, part number 5022C, features a construction of tinned copper conductors with a nominal 22 AWG size and a PVC insulation wall of 0.010 inches. The cable consists of two twisted pairs, with a minimum of 8 twists per foot for each pair and 5.3 twists per foot for the overall cable assembly. It has a jacket thickness of 0.032 inches and is available in multiple colors including slate, black, yellow, and more. This cable is rated for a maximum operating temperature of 105¬8C and can withstand ambient temperatures as low as -35¬8C. It has a voltage rating of 300 VRMS and offers resistance to sunlight and oils, complying with UL Oil Res I standards. The cable also meets various specifications including UL Type CM, AWM 2464, and CSA Type CMG, making it suitable for general-purpose applications where durability and flexibility are required. The product is RoHS compliant and does not contain substances of very high concern as per REACH regulations. It is packaged in continuous lengths, with options for 1000 FT, 500 FT, and 100 FT spools.

Datasheet Summary
Powered by GS/AI

Xtra-Guard Performance Cable, part number 5022C, features a construction of tinned copper conductors with a nominal 22 AWG size and a PVC insulation wall of 0.010 inches. The cable consists of two twisted pairs, with a minimum of 8 twists per foot for each pair and 5.3 twists per foot for the overall cable assembly. It has a jacket thickness of 0.032 inches and is available in multiple colors including slate, black, yellow, and more. This cable is rated for a maximum operating temperature of 105¬8C and can withstand ambient temperatures as low as -35¬8C. It has a voltage rating of 300 VRMS and offers resistance to sunlight and oils, complying with UL Oil Res I standards. The cable also meets various specifications including UL Type CM, AWM 2464, and CSA Type CMG, making it suitable for general-purpose applications where durability and flexibility are required. The product is RoHS compliant and does not contain substances of very high concern as per REACH regulations. It is packaged in continuous lengths, with options for 1000 FT, 500 FT, and 100 FT spools.

Suppliers

Company
Product
Description
Supplier Links
Xtra-Guard® Performance Cable, Xtra-Guard 1 - 5022C - Alpha Wire
Elizabeth, NJ, United States
Xtra-Guard® Performance Cable, Xtra-Guard 1
5022C
Xtra-Guard® Performance Cable, Xtra-Guard 1 5022C
Xtra-Guard® 1 - High performance in a tough PVC cable High-performance cable for general-purpose applications Features a unique, premium-grade PVC insulation and jacket for Easier routing of cable in small spaces Provides resistance to oils per UL Oil Res I (60C OIL RES) and Class 43 UL SUN RES Designed for use in ambient temperatures up to 105 ° C Temperature range of -35 ° C to + 105 ° C (SR-PVC) and -30 ° C to + 105 ° C (PVC) Provides exceptional protection contre EMI interference When Supra-Shield is specified

Xtra-Guard® 1 - High performance in a tough PVC cable

  • High-performance cable for general-purpose applications
  • Features a unique, premium-grade PVC insulation and jacket for Easier routing of cable in small spaces
  • Provides resistance to oils per UL Oil Res I (60C OIL RES) and Class 43
  • UL SUN RES
  • Designed for use in ambient temperatures up to 105 ° C
  • Temperature range of -35 ° C to + 105 ° C (SR-PVC) and -30 ° C to + 105 ° C (PVC)
  • Provides exceptional protection contre EMI interference When Supra-Shield is specified
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Multiconductor Cables
Product Number 5022C
Product Name Xtra-Guard® Performance Cable, Xtra-Guard 1
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 22 (7/30) AWG Tinned Copper', '0.030']
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Multiconductor Cable - AS155-20-5S - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Twisted Pair & Multicore Data Cable - 349599 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.0500 mm2
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details