Alpha Wire Multi-Conductor & Paired Cables 5020/40C SL001

Description
5020/40C SLATE 1000 FT
Request a Quote Datasheet
Description
5020/40C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5020/40C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5020/40C SL001
Multi-Conductor & Paired Cables 5020/40C SL001
5020/40C SLATE 1000 FT

5020/40C SLATE 1000 FT

Buy Now
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 40 Conductor - Slate - 300V - 1000 ft - ALP5020/40C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 40 Conductor - Slate - 300V - 1000 ft
ALP5020/40C-SL001
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 40 Conductor - Slate - 300V - 1000 ft ALP5020/40C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5020/40C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5020/40C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 40 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.39 NOMINAL OD (MM) : 9.906 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5020/40C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5020/40C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 40 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.39 NOMINAL OD (MM) : 9.906 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Unshielded Multiconductor Cable, 40 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 28B6920 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 40 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
28B6920
Unshielded Multiconductor Cable, 40 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 28B6920
UNSHIELDED MULTICONDUCTOR CABLE, 40 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:40Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 40 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Unshielded; No. of Conductors:40Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5020/40C SL001 ALP5020/40C-SL001 28B6920
Product Name Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 40 Conductor - Slate - 300V - 1000 ft Unshielded Multiconductor Cable, 40 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded No Shielding
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 RoHS
Number of Conductors 40 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details