The Unshielded Multiconductor Cable features 30 conductors made of 24 AWG tinned copper, designed for a variety of applications. It has a nominal insulation thickness of 0.010 inches made from semi-rigid PVC, and a jacket thickness of 0.032 inches, also PVC. The cable is rated for a temperature range of -35 to 105°C and has a voltage rating of 300 VRMS. It exhibits a capacitance of 21.8 pF/ft and a conductor DCR of 26 Ω/1000ft at 20°C. The cable is compliant with RoHS and other international standards, ensuring it meets environmental regulations. It is packaged in a continuous length of 500 feet, making it suitable for various engineering projects where multiple conductors are required.
5020/30C SLATE 500 FT
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 500ft, 5020/30C SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5020/30C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 30 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.35 NOMINAL OD (MM) : 8.89 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
UNSHIELDED MULTICONDUCTOR CABLE 30 CONDUCTOR 24AWG 500FT; Cable Shielding:Unshielded
| Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 5020/30C SL002 | ALP5020/30C-SL002 | 02F8865 |
| Product Name | Multi-Conductor & Paired Cables | Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 30 Conductor - Slate - 300V - 500 ft | Unshielded Multiconductor Cable 30 Conductor 24Awg 500Ft; Cable Shielding Alpha Wire |
| Cable Jacket | Polyvinyl Chloride; PVC | ||
| Cable Conductor | Copper; Tinned copper | ||
| Cable Shielding | No Shielding; Unshielded | No Shielding | |
| Standards / Certifications | UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 | RoHS | |
| Number of Conductors | 30 # |