Alpha Wire Xtra-Guard® Performance Cable, Xtra-Guard 1 5020/15C

Description
Xtra-Guard® 1 - High performance in a tough PVC cable High-performance cable for general-purpose applications Features a unique, premium-grade PVC insulation and jacket for Easier routing of cable in small spaces Provides resistance to oils per UL Oil Res I (60C OIL RES) and Class 43 UL SUN RES Designed for use in ambient temperatures up to 105 ° C Temperature range of -35 ° C to + 105 ° C (SR-PVC) and -30 ° C to + 105 ° C (PVC) Provides exceptional protection contre EMI interference When Supra-Shield is specified
Description
Xtra-Guard® 1 - High performance in a tough PVC cable High-performance cable for general-purpose applications Features a unique, premium-grade PVC insulation and jacket for Easier routing of cable in small spaces Provides resistance to oils per UL Oil Res I (60C OIL RES) and Class 43 UL SUN RES Designed for use in ambient temperatures up to 105 ° C Temperature range of -35 ° C to + 105 ° C (SR-PVC) and -30 ° C to + 105 ° C (PVC) Provides exceptional protection contre EMI interference When Supra-Shield is specified
Datasheet
Datasheet Summary
Powered by GS/AI

Xtra-Guard Performance Cable, part number 5020/15C, features a 24 AWG tinned copper conductor with a nominal PVC insulation and jacket. The cable has a temperature rating of -35¬8C to 105¬8C and is designed for a maximum voltage of 300 VRMS. It offers resistance to oils and sunlight, complying with UL standards for oil resistance and sunlight exposure. The cable assembly includes 15 components twisted together at a minimum of 4 twists per foot, with a nonwoven polyester tape core wrap. The product is RoHS compliant and does not contain substances of very high concern as per REACH regulations. It is available in various colors and packaging options, including continuous lengths of 1000 FT, 500 FT, 328 FT, and 100 FT. The cable's bend radius is specified as 10 times the cable diameter, and it can withstand a maximum pull tension of 53 lbs.

Datasheet Summary
Powered by GS/AI

Xtra-Guard Performance Cable, part number 5020/15C, features a 24 AWG tinned copper conductor with a nominal PVC insulation and jacket. The cable has a temperature rating of -35¬8C to 105¬8C and is designed for a maximum voltage of 300 VRMS. It offers resistance to oils and sunlight, complying with UL standards for oil resistance and sunlight exposure. The cable assembly includes 15 components twisted together at a minimum of 4 twists per foot, with a nonwoven polyester tape core wrap. The product is RoHS compliant and does not contain substances of very high concern as per REACH regulations. It is available in various colors and packaging options, including continuous lengths of 1000 FT, 500 FT, 328 FT, and 100 FT. The cable's bend radius is specified as 10 times the cable diameter, and it can withstand a maximum pull tension of 53 lbs.

Suppliers

Company
Product
Description
Supplier Links
Xtra-Guard® Performance Cable, Xtra-Guard 1 - 5020/15C - Alpha Wire
Elizabeth, NJ, United States
Xtra-Guard® Performance Cable, Xtra-Guard 1
5020/15C
Xtra-Guard® Performance Cable, Xtra-Guard 1 5020/15C
Xtra-Guard® 1 - High performance in a tough PVC cable High-performance cable for general-purpose applications Features a unique, premium-grade PVC insulation and jacket for Easier routing of cable in small spaces Provides resistance to oils per UL Oil Res I (60C OIL RES) and Class 43 UL SUN RES Designed for use in ambient temperatures up to 105 ° C Temperature range of -35 ° C to + 105 ° C (SR-PVC) and -30 ° C to + 105 ° C (PVC) Provides exceptional protection contre EMI interference When Supra-Shield is specified

Xtra-Guard® 1 - High performance in a tough PVC cable

  • High-performance cable for general-purpose applications
  • Features a unique, premium-grade PVC insulation and jacket for Easier routing of cable in small spaces
  • Provides resistance to oils per UL Oil Res I (60C OIL RES) and Class 43
  • UL SUN RES
  • Designed for use in ambient temperatures up to 105 ° C
  • Temperature range of -35 ° C to + 105 ° C (SR-PVC) and -30 ° C to + 105 ° C (PVC)
  • Provides exceptional protection contre EMI interference When Supra-Shield is specified
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Multiconductor Cables
Product Number 5020/15C
Product Name Xtra-Guard® Performance Cable, Xtra-Guard 1
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 24 (7/32) AWG Tinned Copper', '0.024']
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

E10224 - CAT 5e Ethernet Cable (1 Data Pair) - E10224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details
PVC Insulated Cable, 200V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Retractile Communication Cord - 132 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket TPR, vinyl -Byron™
Cable Conductor Copper
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details