Alpha Wire Multiple Conductor Cables 5010/60C SL002

Description
60 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
60 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5010/60CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5010/60CSL002-ND
Multiple Conductor Cables 5010/60CSL002-ND
60 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)

60 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5010/60C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5010/60C SL002
Multi-Conductor & Paired Cables 5010/60C SL002
5010/60C SLATE 500 FT

5010/60C SLATE 500 FT

Buy Now
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 60 Conductor - Slate - 300V - 500 ft - ALP5010/60C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 60 Conductor - Slate - 300V - 500 ft
ALP5010/60C-SL002
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 60 Conductor - Slate - 300V - 500 ft ALP5010/60C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 500ft, 5010/60C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5010/60C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 60 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.518 NOMINAL OD (MM) : 13.1572 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 500ft, 5010/60C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5010/60C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 60 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.518 NOMINAL OD (MM) : 13.1572 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Unshielded Multiconductor Cable 60 Conductor 22Awg 500Ft; Cable Shielding Alpha Wire - 02F8908 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 60 Conductor 22Awg 500Ft; Cable Shielding Alpha Wire
02F8908
Unshielded Multiconductor Cable 60 Conductor 22Awg 500Ft; Cable Shielding Alpha Wire 02F8908
UNSHIELDED MULTICONDUCTOR CABLE 60 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:60Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 60 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:60Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 5010/60CSL002-ND 5010/60C SL002 ALP5010/60C-SL002 02F8908
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 60 Conductor - Slate - 300V - 500 ft Unshielded Multiconductor Cable 60 Conductor 22Awg 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 60 # 60 #
Unlock Full Specs
to access all available technical data