Alpha Wire Multi-Conductor & Paired Cables 5010/20C SL002

Description
5010/20C SLATE 500 FT
Request a Quote Datasheet
Description
5010/20C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5010/20C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5010/20C SL002
Multi-Conductor & Paired Cables 5010/20C SL002
5010/20C SLATE 500 FT

5010/20C SLATE 500 FT

Buy Now
Unshielded Multiconductor Cable 20 Conductor 22Awg 500Ft; Cable Shielding Alpha Wire - 02F8898 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 20 Conductor 22Awg 500Ft; Cable Shielding Alpha Wire
02F8898
Unshielded Multiconductor Cable 20 Conductor 22Awg 500Ft; Cable Shielding Alpha Wire 02F8898
UNSHIELDED MULTICONDUCTOR CABLE 20 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 20 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:20Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 20 Conductor - Slate - 300V - 500 ft - ALP5010/20C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 20 Conductor - Slate - 300V - 500 ft
ALP5010/20C-SL002
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 20 Conductor - Slate - 300V - 500 ft ALP5010/20C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 500ft, 5010/20C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5010/20C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.331 NOMINAL OD (MM) : 8.4074 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 500ft, 5010/20C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5010/20C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.331 NOMINAL OD (MM) : 8.4074 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5010/20C SL002 02F8898 ALP5010/20C-SL002
Product Name Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 20 Conductor 22Awg 500Ft; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 20 Conductor - Slate - 300V - 500 ft
Cable Shielding No Shielding No Shielding; Unshielded
Standards / Certifications RoHS UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Number of Conductors 20 #
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details