Alpha Wire Multi-Conductor & Paired Cables 5003C SL001

Description
5003C SLATE 1000 FT
Request a Quote Datasheet
Description
5003C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5003C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5003C SL001
Multi-Conductor & Paired Cables 5003C SL001
5003C SLATE 1000 FT

5003C SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 5003CSL001-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5003CSL001-1000-ND
Multiple Conductor Cables 5003CSL001-1000-ND
3 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 3 Conductor 22Awg 1000Ft; Cable Shielding Alpha Wire - 92F7486 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 22Awg 1000Ft; Cable Shielding Alpha Wire
92F7486
Unshielded Multiconductor Cable 3 Conductor 22Awg 1000Ft; Cable Shielding Alpha Wire 92F7486
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 3 Conductor - Slate - 300V - 1000 ft - ALP5003C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 3 Conductor - Slate - 300V - 1000 ft
ALP5003C-SL001
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 3 Conductor - Slate - 300V - 1000 ft ALP5003C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5003C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5003C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.176 NOMINAL OD (MM) : 4.4704 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5003C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5003C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.176 NOMINAL OD (MM) : 4.4704 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5003C SL001 5003CSL001-1000-ND 92F7486 ALP5003C-SL001
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 3 Conductor 22Awg 1000Ft; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 3 Conductor - Slate - 300V - 1000 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details