Alpha Wire 470031CY GE432 Control Cable
3 Conductor Multi-Conductor Cable Gray 17 AWG Braid 984.3' (300.0m)
3 Conductor Multi-Conductor Cable Gray 17 AWG Braid 32.81' (10.00m)
3 Conductor Multi-Conductor Cable Gray 17 AWG Braid 65.62' (20.00m)
CBLE 3CND 17AWG GRY SHLD METER
3 Conductor Multi-Conductor Cable Gray 17 AWG Braid 3.28' (1.00m)
3 Conductor Multi-Conductor Cable Gray 17 AWG Braid 98.43' (30.00m)
3 Conductor Multi-Conductor Cable Gray 17 AWG Braid 16.40' (5.00m)
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 2849643 | 470031CYGE432-300-ND | 69AH5851 |
| Product Name | Control Cable | Multiple Conductor Cables | Pro-Met / 300 M Alpha Wire |
| Cable Length | 984 ft (3000 dm) | ||
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper |