Alpha Wire Hook-up Wire 461816 VI005

Description
461816 VIOLET 100 FT
Request a Quote
Description
461816 VIOLET 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 461816 VI005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
461816 VI005
Hook-up Wire 461816 VI005
461816 VIOLET 100 FT

461816 VIOLET 100 FT

Buy Now
461816 VI005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Bare Copper - 600V - Violet - 100ft - ALP461816-VI005 - Lapp Tannehill
Savage, MN, United States
461816 VI005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Bare Copper - 600V - Violet - 100ft
ALP461816-VI005
461816 VI005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Bare Copper - 600V - Violet - 100ft ALP461816-VI005
Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Bare Copper, 600V, Violet, 100ft, 461816 VI005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 461816 VI005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Violet INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.111 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Bare Copper, 600V, Violet, 100ft, 461816 VI005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 461816 VI005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Violet INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.111 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 461816 VI005 ALP461816-VI005
Product Name Hook-up Wire 461816 VI005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Bare Copper - 600V - Violet - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.1110 inch (2.82 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 2441302 - RS Components, Ltd.
Specs
Nominal Diameter 0.1004 inch (2.55 mm)
International 2.5 mm² (0.0039 in²)
Stranding Type 0.29 mm
View Details
Hook Up Wire - 1853986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4449 inch (11.3 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Brimcrom™ Micro-miniature PTFE Hook-up Wire - 1729 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0086 to 0.0188 inch (0.2184 to 0.4775 mm)
View Details