Alpha Wire Hook-up Wire 461816 BR001

Description
461816 BROWN 1000 FT
Request a Quote
Description
461816 BROWN 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 461816 BR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
461816 BR001
Hook-up Wire 461816 BR001
461816 BROWN 1000 FT

461816 BROWN 1000 FT

Buy Now
461816 BR001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Bare Copper - 600V - Brown - 1000ft - ALP461816-BR001 - Lapp Tannehill
Savage, MN, United States
461816 BR001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Bare Copper - 600V - Brown - 1000ft
ALP461816-BR001
461816 BR001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Bare Copper - 600V - Brown - 1000ft ALP461816-BR001
Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Bare Copper, 600V, Brown, 1000ft, 461816 BR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 461816 BR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.111 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Bare Copper, 600V, Brown, 1000ft, 461816 BR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 461816 BR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.111 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 461816 BR001 ALP461816-BR001
Product Name Hook-up Wire 461816 BR001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Bare Copper - 600V - Brown - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.1110 inch (2.82 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 0589223001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 2 mm² (0.0031 in²)
View Details
Extra Flexible PVC Lead Wire - NEF 26-10546 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0400 inch (1.02 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details