Alpha Wire Hook-up Wire 461626 BL001

Description
461626 BLUE 1000 FT
Request a Quote
Description
461626 BLUE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 461626 BL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
461626 BL001
Hook-up Wire 461626 BL001
461626 BLUE 1000 FT

461626 BLUE 1000 FT

Buy Now
461626 BL001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Bare Copper - 600V - Blue - 1000ft - ALP461626-BL001 - Lapp Tannehill
Savage, MN, United States
461626 BL001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Bare Copper - 600V - Blue - 1000ft
ALP461626-BL001
461626 BL001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Bare Copper - 600V - Blue - 1000ft ALP461626-BL001
Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Bare Copper, 600V, Blue, 1000ft, 461626 BL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 461626 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.124 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 80

Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Bare Copper, 600V, Blue, 1000ft, 461626 BL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 461626 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.124 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 80

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 461626 BL001 ALP461626-BL001
Product Name Hook-up Wire 461626 BL001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Bare Copper - 600V - Blue - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 80
Rated Voltage 600 volts
Nominal Diameter 0.1240 inch (3.15 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 120535-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 1805948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
PVC Insulated Kinkless Test Lead Wire - 1870 - BRIM Electronics, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.0920 to 0.1250 inch (2.34 to 3.17 mm)
Wire Insulation Polyvinyl Chloride
View Details