Alpha Wire Hook-up Wire 461219 BL001

Description
461219 BLUE 1000 FT
Request a Quote
Description
461219 BLUE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 461219 BL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
461219 BL001
Hook-up Wire 461219 BL001
461219 BLUE 1000 FT

461219 BLUE 1000 FT

Buy Now
461219 BL001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 12 AWG - 19/0.0185 Stranded Conductor - Bare Copper - 600V - Blue - 1000ft - ALP461219-BL001 - Lapp Tannehill
Savage, MN, United States
461219 BL001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 12 AWG - 19/0.0185 Stranded Conductor - Bare Copper - 600V - Blue - 1000ft
ALP461219-BL001
461219 BL001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 12 AWG - 19/0.0185 Stranded Conductor - Bare Copper - 600V - Blue - 1000ft ALP461219-BL001
Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 12 AWG, Stranded Conductor, Bare Copper, 600V, Blue, 1000ft, 461219 BL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 461219 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.157 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW|UL TW|UL THW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 80

Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 12 AWG, Stranded Conductor, Bare Copper, 600V, Blue, 1000ft, 461219 BL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 461219 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.157 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW|UL TW|UL THW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 80

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 461219 BL001 ALP461219-BL001
Product Name Hook-up Wire 461219 BL001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 12 AWG - 19/0.0185 Stranded Conductor - Bare Copper - 600V - Blue - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 80
Rated Voltage 600 volts
Nominal Diameter 0.1570 inch (3.99 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details
Hook Up Wire - 107818-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Hook Up Wire - 1805964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Shielded Lead Wire, MIL-W-16878 -- TYPE C, No Jacket - 1435 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1460 inch (1.9 to 3.71 mm)
View Details