Alpha Wire Hook-up Wire 461019 OR002

Description
461019 ORANGE 500 FT
Request a Quote
Description
461019 ORANGE 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 461019 OR002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
461019 OR002
Hook-up Wire 461019 OR002
461019 ORANGE 500 FT

461019 ORANGE 500 FT

Buy Now
461019 OR002 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 10 AWG - 19/0.0234 Stranded Conductor - Bare Copper - 600V - Orange - 500ft - ALP461019-OR002 - Lapp Tannehill
Savage, MN, United States
461019 OR002 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 10 AWG - 19/0.0234 Stranded Conductor - Bare Copper - 600V - Orange - 500ft
ALP461019-OR002
461019 OR002 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 10 AWG - 19/0.0234 Stranded Conductor - Bare Copper - 600V - Orange - 500ft ALP461019-OR002
Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 10 AWG, Stranded Conductor, Bare Copper, 600V, Orange, 500ft, 461019 OR002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 461019 OR002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.181 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW|UL TW|UL THW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 80

Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 10 AWG, Stranded Conductor, Bare Copper, 600V, Orange, 500ft, 461019 OR002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 461019 OR002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.181 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW|UL TW|UL THW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 80

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 461019 OR002 ALP461019-OR002
Product Name Hook-up Wire 461019 OR002 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 10 AWG - 19/0.0234 Stranded Conductor - Bare Copper - 600V - Orange - 500ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 80
Rated Voltage 600 volts
Nominal Diameter 0.1810 inch (4.6 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook Up Wire - 065103-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Lead Wire, MIL-W-16878/18 Type CN, Nylon Jacket - 1410N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/2, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0580 to 0.1240 inch (1.47 to 3.15 mm)
View Details