Alpha Wire Hook-up Wire 460219 BL001

Description
460219 Blue 1000 FT
Request a Quote
Description
460219 Blue 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 460219 BL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
460219 BL001
Hook-up Wire 460219 BL001
460219 Blue 1000 FT

460219 Blue 1000 FT

Buy Now
460219 BL001 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 2 AWG - 19/0.0591 Stranded Conductor - Bare Copper - 600V - Blue - 1000ft - ALP460219-BL001 - Lapp Tannehill
Savage, MN, United States
460219 BL001 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 2 AWG - 19/0.0591 Stranded Conductor - Bare Copper - 600V - Blue - 1000ft
ALP460219-BL001
460219 BL001 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 2 AWG - 19/0.0591 Stranded Conductor - Bare Copper - 600V - Blue - 1000ft ALP460219-BL001
Alpha Wire's UL 1232/UL 1283 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 2 AWG, Stranded Conductor, Bare Copper, 600V, Blue, 1000ft, 460219 BL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 460219 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1232 UL 1283 AWG/GAUGE : 2 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.421 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW|UL THW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1232/UL 1283 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 2 AWG, Stranded Conductor, Bare Copper, 600V, Blue, 1000ft, 460219 BL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 460219 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1232 UL 1283 AWG/GAUGE : 2 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.421 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW|UL THW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 460219 BL001 ALP460219-BL001
Product Name Hook-up Wire 460219 BL001 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 2 AWG - 19/0.0591 Stranded Conductor - Bare Copper - 600V - Blue - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.4210 inch (10.69 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Hook Up Wire - 2441289 - RS Components, Ltd.
Specs
Nominal Diameter 0.0819 inch (2.08 mm)
International 1.5 mm² (0.0023 in²)
Stranding Type 0.23 mm
View Details
Hook Up Wire - 1225859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Miniature Zip Cord - 1528 / 1529 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 30 volts
Rated Temperature 80 C (176 F)
View Details