The Xtra-Guard® Performance Cable, part number 45539/12, features a construction of 12 twisted pairs of 16 AWG tinned copper conductors, insulated with a nominal 0.032" wall of thermoplastic elastomer (TPE). The cable assembly includes a nonwoven polyester tape core wrap and is shielded with A/P/A tape and a tinned copper braid providing 70% coverage. The jacket is also made of TPE, with a nominal wall thickness of 0.065", and is available in multiple colors including slate, black, yellow, and orange. This cable is rated for a temperature range of -50°C to +125°C and is designed to withstand harsh environmental conditions, including sunlight exposure. It has a voltage rating of 600/1000 VRMS and complies with various standards including UL AWM/Style 20328 and CSA International C(RU) AWM I/II A/B. The cable exhibits low capacitance and inductance values, making it suitable for applications requiring minimal signal interference. Additionally, it is RoHS compliant and does not contain substances of very high concern as per REACH regulations. Engineers considering this cable for their projects should note its robust construction and compliance with industry standards, making it a reliable choice for demanding applications.
Xtra-Guard® 4 - Handles extreme hot and cold temperatures
| Alpha Wire | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 45539/12 |
| Product Name | Xtra-Guard® Performance Cable, Xtra-Guard 4 |
| Cable Jacket | TPE |
| Cable Insulation | TPE |
| Cable Conductor | Copper; 16 (19/.0117) AWG Tinned Copper', '0.059'] |
| Standards / Certifications | UL Recognized Component Mark (US and Canadian) |