Alpha Wire Xtra-Guard® Performance Cable, Xtra-Guard 4 45433

Description
Xtra-Guard® 4 - Handles extreme hot and cold temperatures Extended-temperature cable with a temperature range from -50°C to +125°C Features a high-performance TPE insulation and jacket offering three times the low-temperature flexibility of ordinary PVC Outstanding ultraviolet light stability in all jacket colors UL Rated TC 600 V and PLTC 300 V for cable tray applications (except 24 AWG) Pennsylvania Bureau Deep Mining Safety approved for mine-wide monitoring systems Provides exceptional protection against EMI interference when Supra-Shield is specified
Datasheet
Description
Xtra-Guard® 4 - Handles extreme hot and cold temperatures Extended-temperature cable with a temperature range from -50°C to +125°C Features a high-performance TPE insulation and jacket offering three times the low-temperature flexibility of ordinary PVC Outstanding ultraviolet light stability in all jacket colors UL Rated TC 600 V and PLTC 300 V for cable tray applications (except 24 AWG) Pennsylvania Bureau Deep Mining Safety approved for mine-wide monitoring systems Provides exceptional protection against EMI interference when Supra-Shield is specified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xtra-Guard® Performance Cable, Xtra-Guard 4 - 45433 - Alpha Wire
Elizabeth, NJ, United States
Xtra-Guard® Performance Cable, Xtra-Guard 4
45433
Xtra-Guard® Performance Cable, Xtra-Guard 4 45433
Xtra-Guard® 4 - Handles extreme hot and cold temperatures Extended-temperature cable with a temperature range from -50°C to +125°C Features a high-performance TPE insulation and jacket offering three times the low-temperature flexibility of ordinary PVC Outstanding ultraviolet light stability in all jacket colors UL Rated TC 600 V and PLTC 300 V for cable tray applications (except 24 AWG) Pennsylvania Bureau Deep Mining Safety approved for mine-wide monitoring systems Provides exceptional protection against EMI interference when Supra-Shield is specified

Xtra-Guard® 4 - Handles extreme hot and cold temperatures

  • Extended-temperature cable with a temperature range from -50°C to +125°C
  • Features a high-performance TPE insulation and jacket offering three times the low-temperature flexibility of ordinary PVC
  • Outstanding ultraviolet light stability in all jacket colors
  • UL Rated TC 600 V and PLTC 300 V for cable tray applications (except 24 AWG)
  • Pennsylvania Bureau Deep Mining Safety approved for mine-wide monitoring systems
  • Provides exceptional protection against EMI interference when Supra-Shield is specified
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Multiconductor Cables
Product Number 45433
Product Name Xtra-Guard® Performance Cable, Xtra-Guard 4
Cable Jacket TPE
Cable Insulation TPE
Cable Conductor Copper; 16 (19/.0117) AWG Tinned Copper', '0.059']
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Multiconductor Cable - AS999-28-5J - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Twisted Pair & Multicore Data Cable - 2769994 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -196 to 200 C (-321 to 392 F)
View Details
Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
Polyester Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation FEP
Cable Conductor Copper
View Details