Alpha Wire Xtra-Guard® Performance Cable, Xtra-Guard 4 45199/15

Description
Xtra-Guard® 4 - Handles extreme hot and cold temperatures Extended-temperature cable with a temperature range from -50°C to +125°C Features a high-performance TPE insulation and jacket offering three times the low-temperature flexibility of ordinary PVC Outstanding ultraviolet light stability in all jacket colors UL Rated TC 600 V and PLTC 300 V for cable tray applications (except 24 AWG) Pennsylvania Bureau Deep Mining Safety approved for mine-wide monitoring systems Provides exceptional protection against EMI interference when Supra-Shield is specified
Datasheet
Description
Xtra-Guard® 4 - Handles extreme hot and cold temperatures Extended-temperature cable with a temperature range from -50°C to +125°C Features a high-performance TPE insulation and jacket offering three times the low-temperature flexibility of ordinary PVC Outstanding ultraviolet light stability in all jacket colors UL Rated TC 600 V and PLTC 300 V for cable tray applications (except 24 AWG) Pennsylvania Bureau Deep Mining Safety approved for mine-wide monitoring systems Provides exceptional protection against EMI interference when Supra-Shield is specified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xtra-Guard® Performance Cable, Xtra-Guard 4 - 45199/15 - Alpha Wire
Elizabeth, NJ, United States
Xtra-Guard® Performance Cable, Xtra-Guard 4
45199/15
Xtra-Guard® Performance Cable, Xtra-Guard 4 45199/15
Xtra-Guard® 4 - Handles extreme hot and cold temperatures Extended-temperature cable with a temperature range from -50°C to +125°C Features a high-performance TPE insulation and jacket offering three times the low-temperature flexibility of ordinary PVC Outstanding ultraviolet light stability in all jacket colors UL Rated TC 600 V and PLTC 300 V for cable tray applications (except 24 AWG) Pennsylvania Bureau Deep Mining Safety approved for mine-wide monitoring systems Provides exceptional protection against EMI interference when Supra-Shield is specified

Xtra-Guard® 4 - Handles extreme hot and cold temperatures

  • Extended-temperature cable with a temperature range from -50°C to +125°C
  • Features a high-performance TPE insulation and jacket offering three times the low-temperature flexibility of ordinary PVC
  • Outstanding ultraviolet light stability in all jacket colors
  • UL Rated TC 600 V and PLTC 300 V for cable tray applications (except 24 AWG)
  • Pennsylvania Bureau Deep Mining Safety approved for mine-wide monitoring systems
  • Provides exceptional protection against EMI interference when Supra-Shield is specified
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Multiconductor Cables
Product Number 45199/15
Product Name Xtra-Guard® Performance Cable, Xtra-Guard 4
Cable Jacket TPE
Cable Insulation TPE
Cable Conductor Copper; 22 (7/30) AWG Tinned Copper', '0.030']
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Extra Flexible Multiconductor Cable - NMEF 2/26-6544 S - Cooner Wire Company
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Shielding Braid
View Details
Twisted Pair & Multicore Data Cable - 349665 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.2500 mm2
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details