Alpha Wire Multiple Conductor Cables - 45170/20-BK199 45170/20-BK199

Description
Manufacturer: Alpha Wire Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038710-45170/20-BK1 99 Number of Conductors: 20 Categories: Multiple Conductor Cables Alternative Parts (Cross-Reference): 25170/20-BK199; 25390/20-BK199; 25070/20-BK19945170/ 20 BK199; 45170/20BK199; 4517020BK199; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Wire/Cable Type: Multi-Conductor Wire/Cable Gauge: 18 AWG
Request a Quote
Description
Manufacturer: Alpha Wire Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038710-45170/20-BK1 99 Number of Conductors: 20 Categories: Multiple Conductor Cables Alternative Parts (Cross-Reference): 25170/20-BK199; 25390/20-BK199; 25070/20-BK19945170/ 20 BK199; 45170/20BK199; 4517020BK199; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Wire/Cable Type: Multi-Conductor Wire/Cable Gauge: 18 AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 45170/20-BK199 - 1038710-45170/20-BK199 - Win Source Electronics
Laguna Hills, CA, United States
Multiple Conductor Cables - 45170/20-BK199
1038710-45170/20-BK199
Multiple Conductor Cables - 45170/20-BK199 1038710-45170/20-BK199
Manufacturer: Alpha Wire Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038710-45170/20-BK1 99 Number of Conductors: 20 Categories: Multiple Conductor Cables Alternative Parts (Cross-Reference): 25170/20-BK199; 25390/20-BK199; 25070/20-BK19945170/ 20 BK199; 45170/20BK199; 4517020BK199; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Wire/Cable Type: Multi-Conductor Wire/Cable Gauge: 18 AWG

Manufacturer: Alpha Wire
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038710-45170/20-BK199
Number of Conductors: 20
Categories: Multiple Conductor Cables
Alternative Parts (Cross-Reference): 25170/20-BK199; 25390/20-BK199; 25070/20-BK19945170/20 BK199; 45170/20BK199; 4517020BK199;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Wire/Cable Type: Multi-Conductor
Wire/Cable Gauge: 18 AWG

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1038710-45170/20-BK199
Product Name Multiple Conductor Cables - 45170/20-BK199
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
ZK2000-5400-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers