Alpha Wire Xtra-Guard® Performance Cable, Xtra-Guard 4 45076

Description
Xtra-Guard® 4 - Handles extreme hot and cold temperatures Extended-temperature cable with a temperature range from -50°C to +125°C Features a high-performance TPE insulation and jacket offering three times the low-temperature flexibility of ordinary PVC Outstanding ultraviolet light stability in all jacket colors UL Rated TC 600 V and PLTC 300 V for cable tray applications (except 24 AWG) Pennsylvania Bureau Deep Mining Safety approved for mine-wide monitoring systems Provides exceptional protection against EMI interference when Supra-Shield is specified
Description
Xtra-Guard® 4 - Handles extreme hot and cold temperatures Extended-temperature cable with a temperature range from -50°C to +125°C Features a high-performance TPE insulation and jacket offering three times the low-temperature flexibility of ordinary PVC Outstanding ultraviolet light stability in all jacket colors UL Rated TC 600 V and PLTC 300 V for cable tray applications (except 24 AWG) Pennsylvania Bureau Deep Mining Safety approved for mine-wide monitoring systems Provides exceptional protection against EMI interference when Supra-Shield is specified
Datasheet
Datasheet Summary
Powered by GS/AI

Xtra-Guard Performance Cable, part number 45076, features a construction of six twisted conductors, each made of tinned copper with a 16 AWG size. The cable is insulated with a nominal TPE material, providing a wall thickness of 0.016 inches, and is jacketed with a TPE layer that has a wall thickness of 0.045 inches. The cable is designed to operate within a temperature range of -50¬8C to +125¬8C and has a voltage rating of 300 VRMS. This cable is compliant with various standards, including UL AWM/Style 21916 and CSA International C(RU) AWM I/II A/B, making it suitable for applications requiring high performance in extreme conditions. It also offers sunlight resistance and has a minimum bend radius of 10 times the cable diameter. The cable is RoHS compliant and does not contain substances of very high concern as per REACH regulations. Engineers considering this cable for their projects should note its high flexibility at low temperatures and its suitability for cable tray applications, as well as its approval for use in mine-wide monitoring systems.

Datasheet Summary
Powered by GS/AI

Xtra-Guard Performance Cable, part number 45076, features a construction of six twisted conductors, each made of tinned copper with a 16 AWG size. The cable is insulated with a nominal TPE material, providing a wall thickness of 0.016 inches, and is jacketed with a TPE layer that has a wall thickness of 0.045 inches. The cable is designed to operate within a temperature range of -50¬8C to +125¬8C and has a voltage rating of 300 VRMS. This cable is compliant with various standards, including UL AWM/Style 21916 and CSA International C(RU) AWM I/II A/B, making it suitable for applications requiring high performance in extreme conditions. It also offers sunlight resistance and has a minimum bend radius of 10 times the cable diameter. The cable is RoHS compliant and does not contain substances of very high concern as per REACH regulations. Engineers considering this cable for their projects should note its high flexibility at low temperatures and its suitability for cable tray applications, as well as its approval for use in mine-wide monitoring systems.

Suppliers

Company
Product
Description
Supplier Links
Xtra-Guard® Performance Cable, Xtra-Guard 4 - 45076 - Alpha Wire
Elizabeth, NJ, United States
Xtra-Guard® Performance Cable, Xtra-Guard 4
45076
Xtra-Guard® Performance Cable, Xtra-Guard 4 45076
Xtra-Guard® 4 - Handles extreme hot and cold temperatures Extended-temperature cable with a temperature range from -50°C to +125°C Features a high-performance TPE insulation and jacket offering three times the low-temperature flexibility of ordinary PVC Outstanding ultraviolet light stability in all jacket colors UL Rated TC 600 V and PLTC 300 V for cable tray applications (except 24 AWG) Pennsylvania Bureau Deep Mining Safety approved for mine-wide monitoring systems Provides exceptional protection against EMI interference when Supra-Shield is specified

Xtra-Guard® 4 - Handles extreme hot and cold temperatures

  • Extended-temperature cable with a temperature range from -50°C to +125°C
  • Features a high-performance TPE insulation and jacket offering three times the low-temperature flexibility of ordinary PVC
  • Outstanding ultraviolet light stability in all jacket colors
  • UL Rated TC 600 V and PLTC 300 V for cable tray applications (except 24 AWG)
  • Pennsylvania Bureau Deep Mining Safety approved for mine-wide monitoring systems
  • Provides exceptional protection against EMI interference when Supra-Shield is specified
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Multiconductor Cables
Product Number 45076
Product Name Xtra-Guard® Performance Cable, Xtra-Guard 4
Cable Jacket TPE
Cable Insulation TPE
Cable Conductor Copper; 16 (19/.0117) AWG Tinned Copper', '0.059']
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Multiconductor Cable - AS999-36-4J - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Ultra Flexible TPE 3KV 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket TPE
Cable Insulation TPE
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details
Twisted Pair Cable - 1430773001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified Polyester
Cable Conductor Copper
View Details