Alpha Wire Xtra-Guard® Performance Cable, Xtra-Guard 4 45052

Description
Xtra-Guard® 4 - Handles extreme hot and cold temperatures Extended-temperature cable with a temperature range from -50°C to +125°C Features a high-performance TPE insulation and jacket offering three times the low-temperature flexibility of ordinary PVC Outstanding ultraviolet light stability in all jacket colors UL Rated TC 600 V and PLTC 300 V for cable tray applications (except 24 AWG) Pennsylvania Bureau Deep Mining Safety approved for mine-wide monitoring systems Provides exceptional protection against EMI interference when Supra-Shield is specified
Datasheet
Description
Xtra-Guard® 4 - Handles extreme hot and cold temperatures Extended-temperature cable with a temperature range from -50°C to +125°C Features a high-performance TPE insulation and jacket offering three times the low-temperature flexibility of ordinary PVC Outstanding ultraviolet light stability in all jacket colors UL Rated TC 600 V and PLTC 300 V for cable tray applications (except 24 AWG) Pennsylvania Bureau Deep Mining Safety approved for mine-wide monitoring systems Provides exceptional protection against EMI interference when Supra-Shield is specified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xtra-Guard® Performance Cable, Xtra-Guard 4 - 45052 - Alpha Wire
Elizabeth, NJ, United States
Xtra-Guard® Performance Cable, Xtra-Guard 4
45052
Xtra-Guard® Performance Cable, Xtra-Guard 4 45052
Xtra-Guard® 4 - Handles extreme hot and cold temperatures Extended-temperature cable with a temperature range from -50°C to +125°C Features a high-performance TPE insulation and jacket offering three times the low-temperature flexibility of ordinary PVC Outstanding ultraviolet light stability in all jacket colors UL Rated TC 600 V and PLTC 300 V for cable tray applications (except 24 AWG) Pennsylvania Bureau Deep Mining Safety approved for mine-wide monitoring systems Provides exceptional protection against EMI interference when Supra-Shield is specified

Xtra-Guard® 4 - Handles extreme hot and cold temperatures

  • Extended-temperature cable with a temperature range from -50°C to +125°C
  • Features a high-performance TPE insulation and jacket offering three times the low-temperature flexibility of ordinary PVC
  • Outstanding ultraviolet light stability in all jacket colors
  • UL Rated TC 600 V and PLTC 300 V for cable tray applications (except 24 AWG)
  • Pennsylvania Bureau Deep Mining Safety approved for mine-wide monitoring systems
  • Provides exceptional protection against EMI interference when Supra-Shield is specified
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Multiconductor Cables
Product Number 45052
Product Name Xtra-Guard® Performance Cable, Xtra-Guard 4
Cable Jacket TPE
Cable Insulation TPE
Cable Conductor Copper; 20 (7/28) AWG Tinned Copper', '0.038']
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

E1G4222 - Single Pair Ethernet - EIG4222 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Conductor Silver-Plated Copper
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 3 kilovolts
View Details
FEP or PFA & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation DEP, PFA
View Details
Strainsert Cable - Tcsc4 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Polyurethane
Cable Shielding Foil Braid; Foil with overall braid
View Details