Alpha Wire Hook-up Wire 422807 YL013

Description
422807 YELLOW 5000 FT
Request a Quote
Description
422807 YELLOW 5000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 422807 YL013 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
422807 YL013
Hook-up Wire 422807 YL013
422807 YELLOW 5000 FT

422807 YELLOW 5000 FT

Buy Now
422807 YL013 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 28 AWG - 7/36 Stranded Conductor - Tinned Copper - 300V - Yellow - 5000ft - ALP422807-YL013 - Lapp Tannehill
Savage, MN, United States
422807 YL013 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 28 AWG - 7/36 Stranded Conductor - Tinned Copper - 300V - Yellow - 5000ft
ALP422807-YL013
422807 YL013 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 28 AWG - 7/36 Stranded Conductor - Tinned Copper - 300V - Yellow - 5000ft ALP422807-YL013
Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 28 AWG, Stranded Conductor, Tinned Copper, 300V, Yellow, 5000ft, 422807 YL013 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 422807 YL013 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.035 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 28 AWG, Stranded Conductor, Tinned Copper, 300V, Yellow, 5000ft, 422807 YL013


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 422807 YL013 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.035 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 422807 YL013 ALP422807-YL013
Product Name Hook-up Wire 422807 YL013 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 28 AWG - 7/36 Stranded Conductor - Tinned Copper - 300V - Yellow - 5000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Rated Voltage 300 volts
Nominal Diameter 0.0350 inch (0.8890 mm)
Rated Temperature -10 to 80 C (14 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 826-26 - Cooner Wire Company
Specs
Nominal Diameter 0.0159 inch (0.4039 mm)
Wire Conductor Pure Silver
North American 26 AWG
View Details
Hook Up Wire - 1805934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Primary Wire - 1258083001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 2.5 mm² (0.0039 in²)
View Details
18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details