Alpha Wire Hook-up Wire 422807 VI013

Description
422807 VIOLET 5000 FT
Request a Quote
Description
422807 VIOLET 5000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 422807 VI013 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
422807 VI013
Hook-up Wire 422807 VI013
422807 VIOLET 5000 FT

422807 VIOLET 5000 FT

Buy Now
422807 VI013 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 28 AWG - 7/36 Stranded Conductor - Tinned Copper - 300V - Violet - 5000ft - ALP422807-VI013 - Lapp Tannehill
Savage, MN, United States
422807 VI013 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 28 AWG - 7/36 Stranded Conductor - Tinned Copper - 300V - Violet - 5000ft
ALP422807-VI013
422807 VI013 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 28 AWG - 7/36 Stranded Conductor - Tinned Copper - 300V - Violet - 5000ft ALP422807-VI013
Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 28 AWG, Stranded Conductor, Tinned Copper, 300V, Violet, 5000ft, 422807 VI013 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 422807 VI013 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.035 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 28 AWG, Stranded Conductor, Tinned Copper, 300V, Violet, 5000ft, 422807 VI013


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 422807 VI013 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.035 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 422807 VI013 ALP422807-VI013
Product Name Hook-up Wire 422807 VI013 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 28 AWG - 7/36 Stranded Conductor - Tinned Copper - 300V - Violet - 5000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Rated Voltage 300 volts
Nominal Diameter 0.0350 inch (0.8890 mm)
Rated Temperature -10 to 80 C (14 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
View Details
Hook Up Wire - 1805960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
High Temperature Lead Wire, Unshielded - 2101 - BRIM Electronics, Inc.
Specs
Approvals MIL-N- 46026A
Rated Voltage 100 volts
Nominal Diameter 0.0630 to 0.0810 inch (1.6 to 2.06 mm)
View Details