Alpha Wire Hook-up Wire 422801 BR013

Description
422801 BROWN 5000 FT
Request a Quote
Description
422801 BROWN 5000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 422801 BR013 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
422801 BR013
Hook-up Wire 422801 BR013
422801 BROWN 5000 FT

422801 BROWN 5000 FT

Buy Now
422801 BR013 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 28 AWG - Solid Conductor - Tinned Copper - 300V - Brown - 5000ft - ALP422801-BR013 - Lapp Tannehill
Savage, MN, United States
422801 BR013 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 28 AWG - Solid Conductor - Tinned Copper - 300V - Brown - 5000ft
ALP422801-BR013
422801 BR013 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 28 AWG - Solid Conductor - Tinned Copper - 300V - Brown - 5000ft ALP422801-BR013
Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 28 AWG, Solid Conductor, Tinned Copper, 300V, Brown, 5000ft, 422801 BR013 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 422801 BR013 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 28 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.033 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 28 AWG, Solid Conductor, Tinned Copper, 300V, Brown, 5000ft, 422801 BR013


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 422801 BR013 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 28 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.033 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 422801 BR013 ALP422801-BR013
Product Name Hook-up Wire 422801 BR013 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 28 AWG - Solid Conductor - Tinned Copper - 300V - Brown - 5000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Rated Voltage 300 volts
Nominal Diameter 0.0330 inch (0.8382 mm)
Rated Temperature -10 to 80 C (14 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details
Business Machine Lead Wire - 1480 - BRIM Electronics, Inc.
Specs
Approvals UL 1061, RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0350 to 0.0750 inch (0.8890 to 1.9 mm)
View Details
Miniature Electrode Wire - CW 5263-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Conductor Pure Gold
North American 30 AWG
View Details