Alpha Wire Hook-up Wire 422801 BL013

Description
422801 BLUE 5000 FT
Request a Quote
Description
422801 BLUE 5000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 422801 BL013 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
422801 BL013
Hook-up Wire 422801 BL013
422801 BLUE 5000 FT

422801 BLUE 5000 FT

Buy Now
422801 BL013 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 28 AWG - Solid Conductor - Tinned Copper - 300V - Blue - 5000ft - ALP422801-BL013 - Lapp Tannehill
Savage, MN, United States
422801 BL013 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 28 AWG - Solid Conductor - Tinned Copper - 300V - Blue - 5000ft
ALP422801-BL013
422801 BL013 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 28 AWG - Solid Conductor - Tinned Copper - 300V - Blue - 5000ft ALP422801-BL013
Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 28 AWG, Solid Conductor, Tinned Copper, 300V, Blue, 5000ft, 422801 BL013 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 422801 BL013 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 28 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.033 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 28 AWG, Solid Conductor, Tinned Copper, 300V, Blue, 5000ft, 422801 BL013


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 422801 BL013 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 28 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.033 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 422801 BL013 ALP422801-BL013
Product Name Hook-up Wire 422801 BL013 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 28 AWG - Solid Conductor - Tinned Copper - 300V - Blue - 5000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Rated Voltage 300 volts
Nominal Diameter 0.0330 inch (0.8382 mm)
Rated Temperature -10 to 80 C (14 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 163663-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Extra Flexible PVC Lead Wire - NEF 28-4044 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0350 inch (0.8890 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details