Alpha Wire Hook-up Wire 422601 SL001

Description
422601 SLATE 1000 FT
Request a Quote
Description
422601 SLATE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 422601 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
422601 SL001
Hook-up Wire 422601 SL001
422601 SLATE 1000 FT

422601 SLATE 1000 FT

Buy Now
422601 SL001 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 26 AWG - Solid Conductor - Tinned Copper - 300V - Gray - 1000ft - ALP422601-SL001 - Lapp Tannehill
Savage, MN, United States
422601 SL001 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 26 AWG - Solid Conductor - Tinned Copper - 300V - Gray - 1000ft
ALP422601-SL001
422601 SL001 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 26 AWG - Solid Conductor - Tinned Copper - 300V - Gray - 1000ft ALP422601-SL001
Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 26 AWG, Solid Conductor, Tinned Copper, 300V, Gray, 1000ft, 422601 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 422601 SL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.036 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 26 AWG, Solid Conductor, Tinned Copper, 300V, Gray, 1000ft, 422601 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 422601 SL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.036 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 422601 SL001 ALP422601-SL001
Product Name Hook-up Wire 422601 SL001 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 26 AWG - Solid Conductor - Tinned Copper - 300V - Gray - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Rated Voltage 300 volts
Nominal Diameter 0.0360 inch (0.9144 mm)
Rated Temperature -10 to 80 C (14 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Hook Up Wire - 0732273001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 150 C (-67 to 302 F)
Wire Conductor Tin-Plated Copper
View Details
Miniature Electrode Wire - AS 766-26 - Cooner Wire Company
Specs
Nominal Diameter 0.0190 inch (0.4826 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details
Hook Up Wire - 1805954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details