Alpha Wire Hook-Up Wire, Premium 422001

Description
The broad range of hook-up wire from Alpha means you will find the product exactly suited to your application— whether it’s as straightforward as a control cabinet in a protected environment or as specialized as a machine tool on the factory floor, a high-temperature oven, or off-road construction equipment. Our hook-up wire is available in a variety of insulations to meet your needs for temperature, ability to withstand wear and abrasion, electrical performance, or resistance to oil, solvents, and chemicals.
Description
The broad range of hook-up wire from Alpha means you will find the product exactly suited to your application— whether it’s as straightforward as a control cabinet in a protected environment or as specialized as a machine tool on the factory floor, a high-temperature oven, or off-road construction equipment. Our hook-up wire is available in a variety of insulations to meet your needs for temperature, ability to withstand wear and abrasion, electrical performance, or resistance to oil, solvents, and chemicals.
Datasheet
Datasheet Summary
Powered by GS/AI

The Alpha Wire Hook-Up Wire, part number 422001, features a 20 AWG solid tinned copper conductor with a nominal PVC insulation wall of 0.010 inches. The overall diameter of the wire is approximately 0.052 inches, with a tolerance of +/- 0.002 inches. It is rated for a maximum voltage of 300 VRMS and operates within a temperature range of -10 to 80¬8C. The wire exhibits a nominal conductor DCR of 10.5 Oc per 1000 feet at 20¬8C and an inductance of 0.04 OºH per foot. This product complies with several industry standards, including UL AWM/Style 1061 and CSA AWM I A/B, both rated for 80¬8C and 300 VRMS. It is also CE compliant with the EU Low Voltage Directive and RoHS directives, ensuring it meets environmental regulations regarding hazardous substances. The wire is available in multiple colors, including light blue, black, brown, red, orange, yellow, green, blue, violet, slate, and white. The wire is packaged in continuous lengths of 5000 feet, 1000 feet, and 500 feet, with specific dimensions for each packaging option. The product is suitable for various applications, including control cabinets and machinery, where reliable electrical performance is required.

Datasheet Summary
Powered by GS/AI

The Alpha Wire Hook-Up Wire, part number 422001, features a 20 AWG solid tinned copper conductor with a nominal PVC insulation wall of 0.010 inches. The overall diameter of the wire is approximately 0.052 inches, with a tolerance of +/- 0.002 inches. It is rated for a maximum voltage of 300 VRMS and operates within a temperature range of -10 to 80¬8C. The wire exhibits a nominal conductor DCR of 10.5 Oc per 1000 feet at 20¬8C and an inductance of 0.04 OºH per foot. This product complies with several industry standards, including UL AWM/Style 1061 and CSA AWM I A/B, both rated for 80¬8C and 300 VRMS. It is also CE compliant with the EU Low Voltage Directive and RoHS directives, ensuring it meets environmental regulations regarding hazardous substances. The wire is available in multiple colors, including light blue, black, brown, red, orange, yellow, green, blue, violet, slate, and white. The wire is packaged in continuous lengths of 5000 feet, 1000 feet, and 500 feet, with specific dimensions for each packaging option. The product is suitable for various applications, including control cabinets and machinery, where reliable electrical performance is required.

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, Premium - 422001 - Alpha Wire
Elizabeth, NJ, United States
Hook-Up Wire, Premium
422001
Hook-Up Wire, Premium 422001
The broad range of hook-up wire from Alpha means you will find the product exactly suited to your application— whether it’s as straightforward as a control cabinet in a protected environment or as specialized as a machine tool on the factory floor, a high-temperature oven, or off-road construction equipment. Our hook-up wire is available in a variety of insulations to meet your needs for temperature, ability to withstand wear and abrasion, electrical performance, or resistance to oil, solvents, and chemicals.

The broad range of hook-up wire from Alpha means you will find the product exactly suited to your application— whether it’s as straightforward as a control cabinet in a protected environment or as specialized as a machine tool on the factory floor, a high-temperature oven, or off-road construction equipment.

Our hook-up wire is available in a variety of insulations to meet your needs for temperature, ability to withstand wear and abrasion, electrical performance, or resistance to oil, solvents, and chemicals.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Hookup Wires
Product Number 422001
Product Name Hook-Up Wire, Premium
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 300 volts
Rated Temperature -10 to 80 C (14 to 176 F)
Wire Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Multiple Paired Shielded Cable, Solid Conductor and Aluminum Mylar Foil Shield, 22AWG - 1635 - BRIM Electronics, Inc.
Specs
Rated Voltage 300 volts
Nominal Diameter 0.2750 to 0.8000 inch (6.98 to 20.32 mm)
Wire Insulation Polyvinyl Chloride
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details