Alpha Wire Hook-up Wire 422001 GR005

Description
422001 Green 100 FT
Request a Quote
Description
422001 Green 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 422001 GR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
422001 GR005
Hook-up Wire 422001 GR005
422001 Green 100 FT

422001 Green 100 FT

Buy Now
422001 GR005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 300V - Green - 100ft - ALP422001-GR005 - Lapp Tannehill
Savage, MN, United States
422001 GR005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 300V - Green - 100ft
ALP422001-GR005
422001 GR005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 300V - Green - 100ft ALP422001-GR005
Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Solid Conductor, Tinned Copper, 300V, Green, 100ft, 422001 GR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 422001 GR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.052 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Solid Conductor, Tinned Copper, 300V, Green, 100ft, 422001 GR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 422001 GR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.052 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 422001 GR005 ALP422001-GR005
Product Name Hook-up Wire 422001 GR005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 300V - Green - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Rated Voltage 300 volts
Nominal Diameter 0.0520 inch (1.32 mm)
Rated Temperature -10 to 80 C (14 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details
Primary Wire - 1777923001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1805930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Shielded Lead Wire, MIL-W-16878 -- TYPE C, PVC Jacket - 1440 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0990 to 0.1660 inch (2.51 to 4.22 mm)
View Details