Alpha Wire Hook-up Wire 421626 SL005

Description
421626 Slate 100 FT
Request a Quote
Description
421626 Slate 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 421626 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
421626 SL005
Hook-up Wire 421626 SL005
421626 Slate 100 FT

421626 Slate 100 FT

Buy Now
421626 SL005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 300V - Gray - 100ft - ALP421626-SL005 - Lapp Tannehill
Savage, MN, United States
421626 SL005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 300V - Gray - 100ft
ALP421626-SL005
421626 SL005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 300V - Gray - 100ft ALP421626-SL005
Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 300V, Gray, 100ft, 421626 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 421626 SL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.08 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Alpha Wire's UL 1061 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 300V, Gray, 100ft, 421626 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 421626 SL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1061 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.08 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : 14°F to +176°F -10°C to +80°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 421626 SL005 ALP421626-SL005
Product Name Hook-up Wire 421626 SL005 - Alpha Wire UL 1061 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 300V - Gray - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Rated Voltage 300 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature -10 to 80 C (14 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 1742513003 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 200 C (-67 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1805916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Miniature Shielded Control and Instrumentation Cable - 1202 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D TYPE B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1150 to 0.3010 inch (2.92 to 7.65 mm)
View Details