Alpha Wire Hook-up Wire 39X2220 WH005

Description
39X2220 WHITE 100 FT
Request a Quote
Description
39X2220 WHITE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 39X2220 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
39X2220 WH005
Hook-up Wire 39X2220 WH005
39X2220 WHITE 100 FT

39X2220 WHITE 100 FT

Buy Now
Hook Up Wire - 9043790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
9043790
Hook Up Wire 9043790
Alpha Wire 39X2220 WH005 Hook Up Wire

Alpha Wire 39X2220 WH005 Hook Up Wire

Supplier's Site
39X2220 WH005 - Alpha Wire - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 20000V / 20kV - White - 100ft - ALP39X2220-WH005 - Lapp Tannehill
Savage, MN, United States
39X2220 WH005 - Alpha Wire - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 20000V / 20kV - White - 100ft
ALP39X2220-WH005
39X2220 WH005 - Alpha Wire - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 20000V / 20kV - White - 100ft ALP39X2220-WH005
Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 22 AWG, 7/30 Stranded Conductor, Silver Coated Copper, 20000V, White, 100ft, 39X2220 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X2220 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.13 INSULATION THICKNESS (IN) : 0.05 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 20kV ADDITIONAL STANDARDS : UL VW-1

Alpha Wire's High Voltage Wire is suitable for use in a wide range of high-voltage hook-up wire applications. 22 AWG, 7/30 Stranded Conductor, Silver Coated Copper, 20000V, White, 100ft, 39X2220 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 39X2220 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : Silicone NOMINAL OD (IN) : 0.13 INSULATION THICKNESS (IN) : 0.05 TEMPERATURE : -40°F to 392°F -40°C to 200°C VOLTAGE : 20kV ADDITIONAL STANDARDS : UL VW-1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 39X2220 WH005 9043790 ALP39X2220-WH005
Product Name Hook-up Wire Hook Up Wire 39X2220 WH005 - Alpha Wire - High Voltage Wire - 22 AWG - Silicone Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 20000V / 20kV - White - 100ft
Nominal Diameter 0.1299 inch (3.3 mm) 0.1300 inch (3.3 mm)
Wire Insulation Silicon Rubber Silicon Rubber; Silicone
International 0.3300 mm² (5.12E-4 in²)
Stranding Type 7/0.25 mm
Approvals UL VW-1
Unlock Full Specs
to access all available technical data

Similar Products

28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details
Appliance Wiring Material - 1470 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL 1007 & CSA TR-64
Rated Voltage 300 volts
Nominal Diameter 0.0580 to 0.0910 inch (1.47 to 2.31 mm)
View Details