Alpha Wire Cables, Wires - Single Conductor Cables (Hook-Up Wire) 39X2220 WH002

Description
Win Source Part Number: 1095554-39X2220 WH002 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Features: Biological Compatibility Package: Spool Wire Gauge: 22 AWG Length: 500.0' (152.4m) Cable Type: Hook-Up Voltage: 20kV Standard Package: 1 Ratings: ISO 10993 Conductor Strand: 7/30 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Silicone Rubber Jacket (Insulation) Diameter: 0.130" (3.30mm) Jacket Color: White Jacket (Insulation) Thickness: 0.050" (1.27mm) Temperature Range - Operating: -40°C ~ 200°C Alternative Parts (Cross-Reference): 39X2220 WH00239X2220-WH002; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 39X2220WH002,39X2220 WH002-ND Base Product Number: 39X2220
Request a Quote Datasheet
Description
Win Source Part Number: 1095554-39X2220 WH002 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Features: Biological Compatibility Package: Spool Wire Gauge: 22 AWG Length: 500.0' (152.4m) Cable Type: Hook-Up Voltage: 20kV Standard Package: 1 Ratings: ISO 10993 Conductor Strand: 7/30 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Silicone Rubber Jacket (Insulation) Diameter: 0.130" (3.30mm) Jacket Color: White Jacket (Insulation) Thickness: 0.050" (1.27mm) Temperature Range - Operating: -40°C ~ 200°C Alternative Parts (Cross-Reference): 39X2220 WH00239X2220-WH002; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 39X2220WH002,39X2220 WH002-ND Base Product Number: 39X2220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1095554-39X2220 WH002
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1095554-39X2220 WH002
Win Source Part Number: 1095554-39X2220 WH002 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Features: Biological Compatibility Package: Spool Wire Gauge: 22 AWG Length: 500.0' (152.4m) Cable Type: Hook-Up Voltage: 20kV Standard Package: 1 Ratings: ISO 10993 Conductor Strand: 7/30 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Silicone Rubber Jacket (Insulation) Diameter: 0.130" (3.30mm) Jacket Color: White Jacket (Insulation) Thickness: 0.050" (1.27mm) Temperature Range - Operating: -40°C ~ 200°C Alternative Parts (Cross-Reference): 39X2220 WH00239X2220-WH002; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 39X2220WH002,39X2220 WH002-ND Base Product Number: 39X2220

Win Source Part Number: 1095554-39X2220 WH002
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Features: Biological Compatibility
Package: Spool
Wire Gauge: 22 AWG
Length: 500.0' (152.4m)
Cable Type: Hook-Up
Voltage: 20kV
Standard Package: 1
Ratings: ISO 10993
Conductor Strand: 7/30
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Silicone Rubber
Jacket (Insulation) Diameter: 0.130" (3.30mm)
Jacket Color: White
Jacket (Insulation) Thickness: 0.050" (1.27mm)
Temperature Range - Operating: -40°C ~ 200°C
Alternative Parts (Cross-Reference): 39X2220 WH00239X2220-WH002;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 39X2220WH002,39X2220 WH002-ND
Base Product Number: 39X2220

Buy Now Datasheet
Hook Up Wire, 500Ft, 22Awg Cu, White; Jacket Material Alpha Wire - 18C5294 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 22Awg Cu, White; Jacket Material Alpha Wire
18C5294
Hook Up Wire, 500Ft, 22Awg Cu, White; Jacket Material Alpha Wire 18C5294
HOOK UP WIRE, 500FT, 22AWG CU, WHITE; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 22AWG CU, WHITE; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1095554-39X2220 WH002 18C5294
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire) Hook Up Wire, 500Ft, 22Awg Cu, White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
ZK2000-8181-3xxx | Sensor cable, PVC, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers